Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR158FSBSL

Description
158 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
158 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR158FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR158FSBSL-ND
Through Hole Resistors RWR81SR158FSBSL-ND
158 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

158 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.158 OHM 1W 1% WW AXIAL - RWR81SR158FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.158 OHM 1W 1% WW AXIAL
RWR81SR158FSBSL
RES 0.158 OHM 1W 1% WW AXIAL RWR81SR158FSBSL
RES 0.158ohm 1W 1% WW AXIAL

RES 0.158ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR158FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR158FSBSL
Wirewound Resistors 3110-RWR81SR158FSBSL
EGS-1-80 .158 1% RWR81SR158FS BSL

EGS-1-80 .158 1% RWR81SR158FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR158FSBSL-ND RWR81SR158FSBSL 3110-RWR81SR158FSBSL
Product Name Through Hole Resistors RES 0.158 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1580 ohms 0.1580 ohms 0.1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details