Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR147FRRSL

Description
147 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
147 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR147FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR147FRRSL-ND
Through Hole Resistors RWR81SR147FRRSL-ND
147 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR147FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR147FRRSL
Wirewound Resistors 3110-RWR81SR147FRRSL
EGS-1-80 .147 1% RWR81SR147FR RSL

EGS-1-80 .147 1% RWR81SR147FR RSL

Supplier's Site Datasheet
RES 0.147 OHM 1W 1% WW AXIAL - RWR81SR147FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 1W 1% WW AXIAL
RWR81SR147FRRSL
RES 0.147 OHM 1W 1% WW AXIAL RWR81SR147FRRSL
RES 0.147ohm 1W 1% WW AXIAL

RES 0.147ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR147FRRSL-ND 3110-RWR81SR147FRRSL RWR81SR147FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.147 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details