Vishay Intertechnology, Inc. Through Hole Resistors RWR81S9R09FRRSL

Description
9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S9R09FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9R09FRRSL-ND
Through Hole Resistors RWR81S9R09FRRSL-ND
9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.09 OHM 1W 1% WW AXIAL - RWR81S9R09FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1W 1% WW AXIAL
RWR81S9R09FRRSL
RES 9.09 OHM 1W 1% WW AXIAL RWR81S9R09FRRSL
RES 9.09ohm 1W 1% WW AXIAL

RES 9.09ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S9R09FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9R09FRRSL
Wirewound Resistors 3110-RWR81S9R09FRRSL
EGS-1-80 9.09 1% RWR81S9R09FR RSL

EGS-1-80 9.09 1% RWR81S9R09FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S9R09FRRSL-ND RWR81S9R09FRRSL 3110-RWR81S9R09FRRSL
Product Name Through Hole Resistors RES 9.09 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details