Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9090FMRSL

Description
EGS-1-80 909 1% RWR81S9090FM RSL
Request a Quote Datasheet
Description
EGS-1-80 909 1% RWR81S9090FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9090FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9090FMRSL
Wirewound Resistors 3110-RWR81S9090FMRSL
EGS-1-80 909 1% RWR81S9090FM RSL

EGS-1-80 909 1% RWR81S9090FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S9090FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9090FMRSL-ND
Through Hole Resistors RWR81S9090FMRSL-ND
909 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 909 OHM 1W 1% WW AXIAL - RWR81S9090FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1W 1% WW AXIAL
RWR81S9090FMRSL
RES 909 OHM 1W 1% WW AXIAL RWR81S9090FMRSL
RES 909ohm 1W 1% WW AXIAL

RES 909ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S9090FMRSL RWR81S9090FMRSL-ND RWR81S9090FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 909 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details