Vishay Intertechnology, Inc. RES 9.76 OHM 1W 1% WW AXIAL RWR81S9R76FRS73

Description
RES 9.76ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.76ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76 OHM 1W 1% WW AXIAL - RWR81S9R76FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 1W 1% WW AXIAL
RWR81S9R76FRS73
RES 9.76 OHM 1W 1% WW AXIAL RWR81S9R76FRS73
RES 9.76ohm 1W 1% WW AXIAL

RES 9.76ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S9R76FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9R76FRS73-ND
Through Hole Resistors RWR81S9R76FRS73-ND
9.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S9R76FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9R76FRS73
Wirewound Resistors 3110-RWR81S9R76FRS73
EGS-1-80 9.76 1% RWR81S9R76FR S73

EGS-1-80 9.76 1% RWR81S9R76FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S9R76FRS73 RWR81S9R76FRS73-ND 3110-RWR81S9R76FRS73
Product Name RES 9.76 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details