Vishay Intertechnology, Inc. Through Hole Resistors RWR81S9200DSS73

Description
920 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
920 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S9200DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9200DSS73-ND
Through Hole Resistors RWR81S9200DSS73-ND
920 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

920 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S9200DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9200DSS73
Wirewound Resistors 3110-RWR81S9200DSS73
EGS-1-80 920 .5% RWR81S9200DS S73

EGS-1-80 920 .5% RWR81S9200DS S73

Supplier's Site Datasheet
RES 920 OHM 1W 0.5% WW AXIAL - RWR81S9200DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 920 OHM 1W 0.5% WW AXIAL
RWR81S9200DSS73
RES 920 OHM 1W 0.5% WW AXIAL RWR81S9200DSS73
RES 920ohm 1W 0.5% WW AXIAL

RES 920ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S9200DSS73-ND 3110-RWR81S9200DSS73 RWR81S9200DSS73
Product Name Through Hole Resistors Wirewound Resistors RES 920 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 920 ohms 920 ohms 920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details