Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR143FSB12

Description
EGS-1-80 .143 1% RWR81SR143FS B12
Request a Quote Datasheet
Description
EGS-1-80 .143 1% RWR81SR143FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR143FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR143FSB12
Wirewound Resistors 3110-RWR81SR143FSB12
EGS-1-80 .143 1% RWR81SR143FS B12

EGS-1-80 .143 1% RWR81SR143FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR143FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR143FSB12-ND
Through Hole Resistors RWR81SR143FSB12-ND
143 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.143 OHM 1W 1% WW AXIAL - RWR81SR143FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.143 OHM 1W 1% WW AXIAL
RWR81SR143FSB12
RES 0.143 OHM 1W 1% WW AXIAL RWR81SR143FSB12
RES 0.143ohm 1W 1% WW AXIAL

RES 0.143ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR143FSB12 RWR81SR143FSB12-ND RWR81SR143FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.143 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1430 ohms 0.1430 ohms 0.1430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details