Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR158FSRSL

Description
EGS-1-80 .158 1% RWR81SR158FS RSL
Request a Quote Datasheet
Description
EGS-1-80 .158 1% RWR81SR158FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR158FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR158FSRSL
Wirewound Resistors 3110-RWR81SR158FSRSL
EGS-1-80 .158 1% RWR81SR158FS RSL

EGS-1-80 .158 1% RWR81SR158FS RSL

Supplier's Site Datasheet
RES 0.158 OHM 1W 1% WW AXIAL - RWR81SR158FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.158 OHM 1W 1% WW AXIAL
RWR81SR158FSRSL
RES 0.158 OHM 1W 1% WW AXIAL RWR81SR158FSRSL
RES 0.158ohm 1W 1% WW AXIAL

RES 0.158ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR158FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR158FSRSL-ND
Through Hole Resistors RWR81SR158FSRSL-ND
158 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

158 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR158FSRSL RWR81SR158FSRSL RWR81SR158FSRSL-ND
Product Name Wirewound Resistors RES 0.158 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1580 ohms 0.1580 ohms 0.1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14330RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details