Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9R09FMB12

Description
EGS-1-80 9.09 1% RWR81S9R09FM B12
Request a Quote Datasheet
Description
EGS-1-80 9.09 1% RWR81S9R09FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9R09FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9R09FMB12
Wirewound Resistors 3110-RWR81S9R09FMB12
EGS-1-80 9.09 1% RWR81S9R09FM B12

EGS-1-80 9.09 1% RWR81S9R09FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S9R09FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9R09FMB12-ND
Through Hole Resistors RWR81S9R09FMB12-ND
9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.09 OHM 1W 1% WW AXIAL - RWR81S9R09FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1W 1% WW AXIAL
RWR81S9R09FMB12
RES 9.09 OHM 1W 1% WW AXIAL RWR81S9R09FMB12
RES 9.09ohm 1W 1% WW AXIAL

RES 9.09ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S9R09FMB12 RWR81S9R09FMB12-ND RWR81S9R09FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 9.09 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details