Vishay Intertechnology, Inc. RES 988 OHM 1W 0.1% WW AXIAL RWR81S9880BRBSL

Description
RES 988ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 988ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988 OHM 1W 0.1% WW AXIAL - RWR81S9880BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988 OHM 1W 0.1% WW AXIAL
RWR81S9880BRBSL
RES 988 OHM 1W 0.1% WW AXIAL RWR81S9880BRBSL
RES 988ohm 1W 0.1% WW AXIAL

RES 988ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S9880BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9880BRBSL-ND
Through Hole Resistors RWR81S9880BRBSL-ND
988 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

988 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S9880BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9880BRBSL
Wirewound Resistors 3110-RWR81S9880BRBSL
EGS-1-80 988 .1% RWR81S9880BR BSL

EGS-1-80 988 .1% RWR81S9880BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S9880BRBSL RWR81S9880BRBSL-ND 3110-RWR81S9880BRBSL
Product Name RES 988 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 988 ohms 988 ohms 988 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details