Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR169FPRSL

Description
169 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
169 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR169FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR169FPRSL-ND
Through Hole Resistors RWR81SR169FPRSL-ND
169 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR169FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR169FPRSL
Wirewound Resistors 3110-RWR81SR169FPRSL
EGS-1-80 .169 1% RWR81SR169FP RSL

EGS-1-80 .169 1% RWR81SR169FP RSL

Supplier's Site Datasheet
RES 0.169 OHM 1W 1% WW AXIAL - RWR81SR169FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.169 OHM 1W 1% WW AXIAL
RWR81SR169FPRSL
RES 0.169 OHM 1W 1% WW AXIAL RWR81SR169FPRSL
RES 0.169ohm 1W 1% WW AXIAL

RES 0.169ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR169FPRSL-ND 3110-RWR81SR169FPRSL RWR81SR169FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.169 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1690 ohms 0.1690 ohms 0.1690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers