Vishay Intertechnology, Inc. RES 0.14 OHM 1W 1% WW AXIAL RWR81SR140FMBSL

Description
RES 0.14ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.14ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.14 OHM 1W 1% WW AXIAL - RWR81SR140FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.14 OHM 1W 1% WW AXIAL
RWR81SR140FMBSL
RES 0.14 OHM 1W 1% WW AXIAL RWR81SR140FMBSL
RES 0.14ohm 1W 1% WW AXIAL

RES 0.14ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR140FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR140FMBSL-ND
Through Hole Resistors RWR81SR140FMBSL-ND
140 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR140FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR140FMBSL
Wirewound Resistors 3110-RWR81SR140FMBSL
EGS-1-80 .14 1% RWR81SR140FM BSL

EGS-1-80 .14 1% RWR81SR140FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR140FMBSL RWR81SR140FMBSL-ND 3110-RWR81SR140FMBSL
Product Name RES 0.14 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers