Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR100DRRSL

Description
100 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR100DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR100DRRSL-ND
Through Hole Resistors RWR81SR100DRRSL-ND
100 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR100DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR100DRRSL
Wirewound Resistors 3110-RWR81SR100DRRSL
EGS-1-80 .1 .5% RWR81SR100DR RSL

EGS-1-80 .1 .5% RWR81SR100DR RSL

Supplier's Site Datasheet
RES 0.1 OHM 1W 0.5% WW AXIAL - RWR81SR100DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1W 0.5% WW AXIAL
RWR81SR100DRRSL
RES 0.1 OHM 1W 0.5% WW AXIAL RWR81SR100DRRSL
RES 0.1ohm 1W 0.5% WW AXIAL

RES 0.1ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR100DRRSL-ND 3110-RWR81SR100DRRSL RWR81SR100DRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.1 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details