Vishay Intertechnology, Inc. Wirewound Resistors RWR81S90R9FRS73

Description
EGS-1-80 90.9 1% RWR81S90R9FR S73
Request a Quote Datasheet
Description
EGS-1-80 90.9 1% RWR81S90R9FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S90R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S90R9FRS73
Wirewound Resistors 3110-RWR81S90R9FRS73
EGS-1-80 90.9 1% RWR81S90R9FR S73

EGS-1-80 90.9 1% RWR81S90R9FR S73

Supplier's Site Datasheet
RES 90.9 OHM 1W 1% WW AXIAL - RWR81S90R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1W 1% WW AXIAL
RWR81S90R9FRS73
RES 90.9 OHM 1W 1% WW AXIAL RWR81S90R9FRS73
RES 90.9ohm 1W 1% WW AXIAL

RES 90.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S90R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S90R9FRS73-ND
Through Hole Resistors RWR81S90R9FRS73-ND
90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S90R9FRS73 RWR81S90R9FRS73 RWR81S90R9FRS73-ND
Product Name Wirewound Resistors RES 90.9 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details