Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR124FSS70

Description
EGS-1-80 .124 1% RWR81SR124FS S70
Request a Quote Datasheet
Description
EGS-1-80 .124 1% RWR81SR124FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR124FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR124FSS70
Wirewound Resistors 3110-RWR81SR124FSS70
EGS-1-80 .124 1% RWR81SR124FS S70

EGS-1-80 .124 1% RWR81SR124FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR124FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR124FSS70-ND
Through Hole Resistors RWR81SR124FSS70-ND
124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.124 OHM 1W 1% WW AXIAL - RWR81SR124FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.124 OHM 1W 1% WW AXIAL
RWR81SR124FSS70
RES 0.124 OHM 1W 1% WW AXIAL RWR81SR124FSS70
RES 0.124ohm 1W 1% WW AXIAL

RES 0.124ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR124FSS70 RWR81SR124FSS70-ND RWR81SR124FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.124 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1240 ohms 0.1240 ohms 0.1240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details