Vishay Intertechnology, Inc. Through Hole Resistors RWR81S9R09FRS70

Description
9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S9R09FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9R09FRS70-ND
Through Hole Resistors RWR81S9R09FRS70-ND
9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S9R09FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9R09FRS70
Wirewound Resistors 3110-RWR81S9R09FRS70
EGS-1-80 9.09 1% RWR81S9R09FR S70

EGS-1-80 9.09 1% RWR81S9R09FR S70

Supplier's Site Datasheet
RES 9.09 OHM 1W 1% WW AXIAL - RWR81S9R09FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1W 1% WW AXIAL
RWR81S9R09FRS70
RES 9.09 OHM 1W 1% WW AXIAL RWR81S9R09FRS70
RES 9.09ohm 1W 1% WW AXIAL

RES 9.09ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S9R09FRS70-ND 3110-RWR81S9R09FRS70 RWR81S9R09FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 9.09 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers