Vishay Intertechnology, Inc. Through Hole Resistors RWR81S9310FRS70

Description
931 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
931 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S9310FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9310FRS70-ND
Through Hole Resistors RWR81S9310FRS70-ND
931 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

931 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 931 OHM 1W 1% WW AXIAL - RWR81S9310FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1W 1% WW AXIAL
RWR81S9310FRS70
RES 931 OHM 1W 1% WW AXIAL RWR81S9310FRS70
RES 931ohm 1W 1% WW AXIAL

RES 931ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S9310FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9310FRS70
Wirewound Resistors 3110-RWR81S9310FRS70
EGS-1-80 931 1% RWR81S9310FR S70

EGS-1-80 931 1% RWR81S9310FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S9310FRS70-ND RWR81S9310FRS70 3110-RWR81S9310FRS70
Product Name Through Hole Resistors RES 931 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 931 ohms 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details