Vishay Intertechnology, Inc. RES 0.14 OHM 1W 1% WW AXIAL RWR81SR140FMRSL

Description
RES 0.14ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.14ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.14 OHM 1W 1% WW AXIAL - RWR81SR140FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.14 OHM 1W 1% WW AXIAL
RWR81SR140FMRSL
RES 0.14 OHM 1W 1% WW AXIAL RWR81SR140FMRSL
RES 0.14ohm 1W 1% WW AXIAL

RES 0.14ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR140FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR140FMRSL
Wirewound Resistors 3110-RWR81SR140FMRSL
EGS-1-80 .14 1% RWR81SR140FM RSL

EGS-1-80 .14 1% RWR81SR140FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR140FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR140FMRSL-ND
Through Hole Resistors RWR81SR140FMRSL-ND
140 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR140FMRSL 3110-RWR81SR140FMRSL RWR81SR140FMRSL-ND
Product Name RES 0.14 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers