Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR121FSBSL

Description
EGS-1-80 .121 1% RWR81SR121FS BSL
Request a Quote Datasheet
Description
EGS-1-80 .121 1% RWR81SR121FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR121FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR121FSBSL
Wirewound Resistors 3110-RWR81SR121FSBSL
EGS-1-80 .121 1% RWR81SR121FS BSL

EGS-1-80 .121 1% RWR81SR121FS BSL

Supplier's Site Datasheet
RES 0.121 OHM 1W 1% WW AXIAL - RWR81SR121FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 1W 1% WW AXIAL
RWR81SR121FSBSL
RES 0.121 OHM 1W 1% WW AXIAL RWR81SR121FSBSL
RES 0.121ohm 1W 1% WW AXIAL

RES 0.121ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR121FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR121FSBSL-ND
Through Hole Resistors RWR81SR121FSBSL-ND
121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR121FSBSL RWR81SR121FSBSL RWR81SR121FSBSL-ND
Product Name Wirewound Resistors RES 0.121 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details