Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR100FPBSL

Description
EGS-1-80 .1 1% RWR81SR100FP BSL
Request a Quote Datasheet
Description
EGS-1-80 .1 1% RWR81SR100FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR100FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR100FPBSL
Wirewound Resistors 3110-RWR81SR100FPBSL
EGS-1-80 .1 1% RWR81SR100FP BSL

EGS-1-80 .1 1% RWR81SR100FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR100FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR100FPBSL-ND
Through Hole Resistors RWR81SR100FPBSL-ND
100 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.1 OHM 1W 1% WW AXIAL - RWR81SR100FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1W 1% WW AXIAL
RWR81SR100FPBSL
RES 0.1 OHM 1W 1% WW AXIAL RWR81SR100FPBSL
RES 0.1ohm 1W 1% WW AXIAL

RES 0.1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR100FPBSL RWR81SR100FPBSL-ND RWR81SR100FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.1 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers