Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR165FSBSL

Description
165 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
165 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR165FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR165FSBSL-ND
Through Hole Resistors RWR81SR165FSBSL-ND
165 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.165 OHM 1W 1% WW AXIAL - RWR81SR165FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.165 OHM 1W 1% WW AXIAL
RWR81SR165FSBSL
RES 0.165 OHM 1W 1% WW AXIAL RWR81SR165FSBSL
RES 0.165ohm 1W 1% WW AXIAL

RES 0.165ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR165FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR165FSBSL
Wirewound Resistors 3110-RWR81SR165FSBSL
EGS-1-80 .165 1% RWR81SR165FS BSL

EGS-1-80 .165 1% RWR81SR165FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR165FSBSL-ND RWR81SR165FSBSL 3110-RWR81SR165FSBSL
Product Name Through Hole Resistors RES 0.165 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1650 ohms 0.1650 ohms 0.1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers