Vishay Intertechnology, Inc. RES 0.162 OHM 1W 1% WW AXIAL RWR81SR162FRB12

Description
RES 0.162ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.162ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.162 OHM 1W 1% WW AXIAL - RWR81SR162FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.162 OHM 1W 1% WW AXIAL
RWR81SR162FRB12
RES 0.162 OHM 1W 1% WW AXIAL RWR81SR162FRB12
RES 0.162ohm 1W 1% WW AXIAL

RES 0.162ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR162FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR162FRB12
Wirewound Resistors 3110-RWR81SR162FRB12
EGS-1-80 .162 1% RWR81SR162FR B12

EGS-1-80 .162 1% RWR81SR162FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR162FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR162FRB12-ND
Through Hole Resistors RWR81SR162FRB12-ND
162 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR162FRB12 3110-RWR81SR162FRB12 RWR81SR162FRB12-ND
Product Name RES 0.162 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1620 ohms 0.1620 ohms 0.1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details