Vishay Intertechnology, Inc. RES 90.9 OHM 1W 1% WW AXIAL RWR81S90R9FRS70

Description
RES 90.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1W 1% WW AXIAL - RWR81S90R9FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1W 1% WW AXIAL
RWR81S90R9FRS70
RES 90.9 OHM 1W 1% WW AXIAL RWR81S90R9FRS70
RES 90.9ohm 1W 1% WW AXIAL

RES 90.9ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S90R9FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S90R9FRS70
Wirewound Resistors 3110-RWR81S90R9FRS70
EGS-1-80 90.9 1% RWR81S90R9FR S70

EGS-1-80 90.9 1% RWR81S90R9FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S90R9FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S90R9FRS70-ND
Through Hole Resistors RWR81S90R9FRS70-ND
90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S90R9FRS70 3110-RWR81S90R9FRS70 RWR81S90R9FRS70-ND
Product Name RES 90.9 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details