Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR156FRB12

Description
EGS-1-80 .156 1% RWR81SR156FR B12
Request a Quote Datasheet
Description
EGS-1-80 .156 1% RWR81SR156FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR156FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR156FRB12
Wirewound Resistors 3110-RWR81SR156FRB12
EGS-1-80 .156 1% RWR81SR156FR B12

EGS-1-80 .156 1% RWR81SR156FR B12

Supplier's Site Datasheet
RES 0.156 OHM 1W 1% WW AXIAL - RWR81SR156FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.156 OHM 1W 1% WW AXIAL
RWR81SR156FRB12
RES 0.156 OHM 1W 1% WW AXIAL RWR81SR156FRB12
RES 0.156ohm 1W 1% WW AXIAL

RES 0.156ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR156FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR156FRB12-ND
Through Hole Resistors RWR81SR156FRB12-ND
156 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

156 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR156FRB12 RWR81SR156FRB12 RWR81SR156FRB12-ND
Product Name Wirewound Resistors RES 0.156 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1560 ohms 0.1560 ohms 0.1560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details