Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR169FRB12

Description
EGS-1-80 .169 1% RWR81SR169FR B12
Request a Quote Datasheet
Description
EGS-1-80 .169 1% RWR81SR169FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR169FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR169FRB12
Wirewound Resistors 3110-RWR81SR169FRB12
EGS-1-80 .169 1% RWR81SR169FR B12

EGS-1-80 .169 1% RWR81SR169FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR169FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR169FRB12-ND
Through Hole Resistors RWR81SR169FRB12-ND
169 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.169 OHM 1W 1% WW AXIAL - RWR81SR169FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.169 OHM 1W 1% WW AXIAL
RWR81SR169FRB12
RES 0.169 OHM 1W 1% WW AXIAL RWR81SR169FRB12
RES 0.169ohm 1W 1% WW AXIAL

RES 0.169ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR169FRB12 RWR81SR169FRB12-ND RWR81SR169FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.169 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1690 ohms 0.1690 ohms 0.1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers