EGS-1-80 .1 1% RWR81SR100FS S73
Res Wirewound 100m Ohm 1% 1W ¦650ppm/¦C 0.001% AXL Thru-Hole T/R
100 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81SR100FSS73 | RWR81SR100FSS73 | RWR81SR100FSS73-ND |
| Product Name | Wirewound Resistors | Res Wirewound 100m Ohm 1% 1W ¦650ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | |
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |