Vishay Intertechnology, Inc. RES 0.11 OHM 1W 1% WW AXIAL RWR81SR110FSRSL

Description
RES 0.11ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.11ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.11 OHM 1W 1% WW AXIAL - RWR81SR110FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 1W 1% WW AXIAL
RWR81SR110FSRSL
RES 0.11 OHM 1W 1% WW AXIAL RWR81SR110FSRSL
RES 0.11ohm 1W 1% WW AXIAL

RES 0.11ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR110FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR110FSRSL-ND
Through Hole Resistors RWR81SR110FSRSL-ND
110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR110FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR110FSRSL
Wirewound Resistors 3110-RWR81SR110FSRSL
EGS-1-80 .11 1% RWR81SR110FS RSL

EGS-1-80 .11 1% RWR81SR110FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR110FSRSL RWR81SR110FSRSL-ND 3110-RWR81SR110FSRSL
Product Name RES 0.11 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers