Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR130FSS70

Description
130 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
130 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR130FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR130FSS70-ND
Through Hole Resistors RWR81SR130FSS70-ND
130 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR130FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR130FSS70
Wirewound Resistors 3110-RWR81SR130FSS70
EGS-1-80 .13 1% RWR81SR130FS S70

EGS-1-80 .13 1% RWR81SR130FS S70

Supplier's Site Datasheet
RES 0.13 OHM 1W 1% WW AXIAL - RWR81SR130FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 1W 1% WW AXIAL
RWR81SR130FSS70
RES 0.13 OHM 1W 1% WW AXIAL RWR81SR130FSS70
RES 0.13ohm 1W 1% WW AXIAL

RES 0.13ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR130FSS70-ND 3110-RWR81SR130FSS70 RWR81SR130FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 0.13 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details