Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR169FRRSL

Description
EGS-1-80 .169 1% RWR81SR169FR RSL
Request a Quote Datasheet
Description
EGS-1-80 .169 1% RWR81SR169FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR169FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR169FRRSL
Wirewound Resistors 3110-RWR81SR169FRRSL
EGS-1-80 .169 1% RWR81SR169FR RSL

EGS-1-80 .169 1% RWR81SR169FR RSL

Supplier's Site Datasheet
RES 0.169 OHM 1W 1% WW AXIAL - RWR81SR169FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.169 OHM 1W 1% WW AXIAL
RWR81SR169FRRSL
RES 0.169 OHM 1W 1% WW AXIAL RWR81SR169FRRSL
RES 0.169ohm 1W 1% WW AXIAL

RES 0.169ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR169FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR169FRRSL-ND
Through Hole Resistors RWR81SR169FRRSL-ND
169 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR169FRRSL RWR81SR169FRRSL RWR81SR169FRRSL-ND
Product Name Wirewound Resistors RES 0.169 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1690 ohms 0.1690 ohms 0.1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details