Vishay Intertechnology, Inc. Wirewound Resistors RWR81S95R0FRRSL

Description
EGS-1-80 95 1% RWR81S95R0FR RSL
Request a Quote Datasheet
Description
EGS-1-80 95 1% RWR81S95R0FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S95R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S95R0FRRSL
Wirewound Resistors 3110-RWR81S95R0FRRSL
EGS-1-80 95 1% RWR81S95R0FR RSL

EGS-1-80 95 1% RWR81S95R0FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S95R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S95R0FRRSL-ND
Through Hole Resistors RWR81S95R0FRRSL-ND
95 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

95 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 95 OHM 1W 1% WW AXIAL - RWR81S95R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95 OHM 1W 1% WW AXIAL
RWR81S95R0FRRSL
RES 95 OHM 1W 1% WW AXIAL RWR81S95R0FRRSL
RES 95ohm 1W 1% WW AXIAL

RES 95ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S95R0FRRSL RWR81S95R0FRRSL-ND RWR81S95R0FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 95 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 95 ohms 95 ohms 95 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details