Vishay Intertechnology, Inc. RES 0.143 OHM 1W 1% WW AXIAL RWR81SR143FRRSL

Description
RES 0.143ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.143ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.143 OHM 1W 1% WW AXIAL - RWR81SR143FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.143 OHM 1W 1% WW AXIAL
RWR81SR143FRRSL
RES 0.143 OHM 1W 1% WW AXIAL RWR81SR143FRRSL
RES 0.143ohm 1W 1% WW AXIAL

RES 0.143ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR143FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR143FRRSL-ND
Through Hole Resistors RWR81SR143FRRSL-ND
143 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR143FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR143FRRSL
Wirewound Resistors 3110-RWR81SR143FRRSL
EGS-1-80 .143 1% RWR81SR143FR RSL

EGS-1-80 .143 1% RWR81SR143FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR143FRRSL RWR81SR143FRRSL-ND 3110-RWR81SR143FRRSL
Product Name RES 0.143 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1430 ohms 0.1430 ohms 0.1430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details