Vishay Intertechnology, Inc. RES 9.31 OHM 1W 1% WW AXIAL RWR81S9R31FSS73

Description
RES 9.31ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.31ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM 1W 1% WW AXIAL - RWR81S9R31FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 1W 1% WW AXIAL
RWR81S9R31FSS73
RES 9.31 OHM 1W 1% WW AXIAL RWR81S9R31FSS73
RES 9.31ohm 1W 1% WW AXIAL

RES 9.31ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S9R31FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9R31FSS73-ND
Through Hole Resistors RWR81S9R31FSS73-ND
9.31 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.31 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S9R31FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9R31FSS73
Wirewound Resistors 3110-RWR81S9R31FSS73
EGS-1-80 9.31 1% RWR81S9R31FS S73

EGS-1-80 9.31 1% RWR81S9R31FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S9R31FSS73 RWR81S9R31FSS73-ND 3110-RWR81S9R31FSS73
Product Name RES 9.31 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.31 ohms 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - C3A2R4JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details