Vishay Intertechnology, Inc. RES 0.17 OHM 1W 1% WW AXIAL RWR81SR170FRB12

Description
RES 0.17ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.17ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.17 OHM 1W 1% WW AXIAL - RWR81SR170FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.17 OHM 1W 1% WW AXIAL
RWR81SR170FRB12
RES 0.17 OHM 1W 1% WW AXIAL RWR81SR170FRB12
RES 0.17ohm 1W 1% WW AXIAL

RES 0.17ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR170FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR170FRB12
Wirewound Resistors 3110-RWR81SR170FRB12
EGS-1-80 .17 1% RWR81SR170FR B12

EGS-1-80 .17 1% RWR81SR170FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR170FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR170FRB12-ND
Through Hole Resistors RWR81SR170FRB12-ND
170 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

170 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR170FRB12 3110-RWR81SR170FRB12 RWR81SR170FRB12-ND
Product Name RES 0.17 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1700 ohms 0.1700 ohms 0.1700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details