Vishay Intertechnology, Inc. RES 0.11 OHM 1W 1% WW AXIAL RWR81SR110FSB12

Description
RES 0.11ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.11ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.11 OHM 1W 1% WW AXIAL - RWR81SR110FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 1W 1% WW AXIAL
RWR81SR110FSB12
RES 0.11 OHM 1W 1% WW AXIAL RWR81SR110FSB12
RES 0.11ohm 1W 1% WW AXIAL

RES 0.11ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR110FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR110FSB12
Wirewound Resistors 3110-RWR81SR110FSB12
EGS-1-80 .11 1% RWR81SR110FS B12

EGS-1-80 .11 1% RWR81SR110FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR110FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR110FSB12-ND
Through Hole Resistors RWR81SR110FSB12-ND
110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR110FSB12 3110-RWR81SR110FSB12 RWR81SR110FSB12-ND
Product Name RES 0.11 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details