Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR150FRS70

Description
EGS-1-80 .15 1% RWR81SR150FR S70
Request a Quote Datasheet
Description
EGS-1-80 .15 1% RWR81SR150FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR150FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR150FRS70
Wirewound Resistors 3110-RWR81SR150FRS70
EGS-1-80 .15 1% RWR81SR150FR S70

EGS-1-80 .15 1% RWR81SR150FR S70

Supplier's Site Datasheet
RES 0.15 OHM 1W 1% WW AXIAL - RWR81SR150FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1W 1% WW AXIAL
RWR81SR150FRS70
RES 0.15 OHM 1W 1% WW AXIAL RWR81SR150FRS70
RES 0.15ohm 1W 1% WW AXIAL

RES 0.15ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR150FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR150FRS70-ND
Through Hole Resistors RWR81SR150FRS70-ND
150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay - 63C7229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay
63C7229
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay 63C7229
Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC,R WR-MilStyle

Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR81SR150FRS70 RWR81SR150FRS70 RWR81SR150FRS70-ND 63C7229
Product Name Wirewound Resistors RES 0.15 OHM 1W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers