RES 0.182ohm 1W 1% WW AXIAL
EGS-1-80 .182 1% RWR81SR182FS RSL
182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81SR182FSRSL | 3110-RWR81SR182FSRSL | RWR81SR182FSRSL-ND |
| Product Name | RES 0.182 OHM 1W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.1820 ohms | 0.1820 ohms | 0.1820 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Category / Application | Industrial | General Use |