Vishay Intertechnology, Inc. Through Hole Resistors RWR81S9R53FMBSL

Description
9.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S9R53FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9R53FMBSL-ND
Through Hole Resistors RWR81S9R53FMBSL-ND
9.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.53 OHM 1W 1% WW AXIAL - RWR81S9R53FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 1W 1% WW AXIAL
RWR81S9R53FMBSL
RES 9.53 OHM 1W 1% WW AXIAL RWR81S9R53FMBSL
RES 9.53ohm 1W 1% WW AXIAL

RES 9.53ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S9R53FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9R53FMBSL
Wirewound Resistors 3110-RWR81S9R53FMBSL
EGS-1-80 9.53 1% RWR81S9R53FM BSL

EGS-1-80 9.53 1% RWR81S9R53FM BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S9R53FMBSL-ND RWR81S9R53FMBSL 3110-RWR81S9R53FMBSL
Product Name Through Hole Resistors RES 9.53 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.53 ohms 9.53 ohms 9.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers