Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR150FRBSL

Description
EGS-1-80 .15 1% RWR81SR150FR BSL
Request a Quote Datasheet
Description
EGS-1-80 .15 1% RWR81SR150FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR150FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR150FRBSL
Wirewound Resistors 3110-RWR81SR150FRBSL
EGS-1-80 .15 1% RWR81SR150FR BSL

EGS-1-80 .15 1% RWR81SR150FR BSL

Supplier's Site Datasheet
RES 0.15 OHM 1W 1% WW AXIAL - RWR81SR150FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1W 1% WW AXIAL
RWR81SR150FRBSL
RES 0.15 OHM 1W 1% WW AXIAL RWR81SR150FRBSL
RES 0.15ohm 1W 1% WW AXIAL

RES 0.15ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR150FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR150FRBSL-ND
Through Hole Resistors RWR81SR150FRBSL-ND
150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR150FRBSL RWR81SR150FRBSL RWR81SR150FRBSL-ND
Product Name Wirewound Resistors RES 0.15 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625971-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details