Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR120FSS73

Description
120 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
120 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR120FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR120FSS73-ND
Through Hole Resistors RWR81SR120FSS73-ND
120 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR120FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR120FSS73
Wirewound Resistors 3110-RWR81SR120FSS73
EGS-1-80 .12 1% RWR81SR120FS S73

EGS-1-80 .12 1% RWR81SR120FS S73

Supplier's Site Datasheet
RES 0.12 OHM 1W 1% WW AXIAL - RWR81SR120FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.12 OHM 1W 1% WW AXIAL
RWR81SR120FSS73
RES 0.12 OHM 1W 1% WW AXIAL RWR81SR120FSS73
RES 0.12ohm 1W 1% WW AXIAL

RES 0.12ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR120FSS73-ND 3110-RWR81SR120FSS73 RWR81SR120FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.12 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details