Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR158FSS73

Description
EGS-1-80 .158 1% RWR81SR158FS S73
Request a Quote Datasheet
Description
EGS-1-80 .158 1% RWR81SR158FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR158FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR158FSS73
Wirewound Resistors 3110-RWR81SR158FSS73
EGS-1-80 .158 1% RWR81SR158FS S73

EGS-1-80 .158 1% RWR81SR158FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR158FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR158FSS73-ND
Through Hole Resistors RWR81SR158FSS73-ND
158 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

158 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.158 OHM 1W 1% WW AXIAL - RWR81SR158FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.158 OHM 1W 1% WW AXIAL
RWR81SR158FSS73
RES 0.158 OHM 1W 1% WW AXIAL RWR81SR158FSS73
RES 0.158ohm 1W 1% WW AXIAL

RES 0.158ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR158FSS73 RWR81SR158FSS73-ND RWR81SR158FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.158 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1580 ohms 0.1580 ohms 0.1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers