Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR178FSRSL

Description
EGS-1-80 .178 1% RWR81SR178FS RSL
Request a Quote Datasheet
Description
EGS-1-80 .178 1% RWR81SR178FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR178FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR178FSRSL
Wirewound Resistors 3110-RWR81SR178FSRSL
EGS-1-80 .178 1% RWR81SR178FS RSL

EGS-1-80 .178 1% RWR81SR178FS RSL

Supplier's Site Datasheet
RES 0.178 OHM 1W 1% WW AXIAL - RWR81SR178FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 1W 1% WW AXIAL
RWR81SR178FSRSL
RES 0.178 OHM 1W 1% WW AXIAL RWR81SR178FSRSL
RES 0.178ohm 1W 1% WW AXIAL

RES 0.178ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR178FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR178FSRSL-ND
Through Hole Resistors RWR81SR178FSRSL-ND
178 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR178FSRSL RWR81SR178FSRSL RWR81SR178FSRSL-ND
Product Name Wirewound Resistors RES 0.178 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details