Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR180FSRSL

Description
180 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
180 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR180FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR180FSRSL-ND
Through Hole Resistors RWR81SR180FSRSL-ND
180 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.18 OHM 1W 1% WW AXIAL - RWR81SR180FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 1W 1% WW AXIAL
RWR81SR180FSRSL
RES 0.18 OHM 1W 1% WW AXIAL RWR81SR180FSRSL
RES 0.18ohm 1W 1% WW AXIAL

RES 0.18ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR180FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR180FSRSL
Wirewound Resistors 3110-RWR81SR180FSRSL
EGS-1-80 .18 1% RWR81SR180FS RSL

EGS-1-80 .18 1% RWR81SR180FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR180FSRSL-ND RWR81SR180FSRSL 3110-RWR81SR180FSRSL
Product Name Through Hole Resistors RES 0.18 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details