Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR110FPB12

Description
EGS-1-80 .11 1% RWR81SR110FP B12
Request a Quote Datasheet
Description
EGS-1-80 .11 1% RWR81SR110FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR110FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR110FPB12
Wirewound Resistors 3110-RWR81SR110FPB12
EGS-1-80 .11 1% RWR81SR110FP B12

EGS-1-80 .11 1% RWR81SR110FP B12

Supplier's Site Datasheet
RES 0.11 OHM 1W 1% WW AXIAL - RWR81SR110FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 1W 1% WW AXIAL
RWR81SR110FPB12
RES 0.11 OHM 1W 1% WW AXIAL RWR81SR110FPB12
RES 0.11ohm 1W 1% WW AXIAL

RES 0.11ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR110FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR110FPB12-ND
Through Hole Resistors RWR81SR110FPB12-ND
110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR110FPB12 RWR81SR110FPB12 RWR81SR110FPB12-ND
Product Name Wirewound Resistors RES 0.11 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Chassis Mount Resistors - 1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details