Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR133FRB12

Description
EGS-1-80 .133 1% RWR81SR133FR B12
Request a Quote Datasheet
Description
EGS-1-80 .133 1% RWR81SR133FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR133FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR133FRB12
Wirewound Resistors 3110-RWR81SR133FRB12
EGS-1-80 .133 1% RWR81SR133FR B12

EGS-1-80 .133 1% RWR81SR133FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR133FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR133FRB12-ND
Through Hole Resistors RWR81SR133FRB12-ND
133 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.133 OHM 1W 1% WW AXIAL - RWR81SR133FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.133 OHM 1W 1% WW AXIAL
RWR81SR133FRB12
RES 0.133 OHM 1W 1% WW AXIAL RWR81SR133FRB12
RES 0.133ohm 1W 1% WW AXIAL

RES 0.133ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR133FRB12 RWR81SR133FRB12-ND RWR81SR133FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.133 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1330 ohms 0.1330 ohms 0.1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details