EGS-1-80 .174 1% RWR81SR174FS S73
174 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Res Wirewound 174m Ohm 1% 1W ¦650ppm/¦C 0.001% AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81SR174FSS73 | RWR81SR174FSS73-ND | RWR81SR174FSS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 174m Ohm 1% 1W ¦650ppm/¦C 0.001% AXL Thru-Hole T/R |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1740 ohms | 0.1740 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 to 1.00E-3 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |