Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR110FRB12

Description
EGS-1-80 .11 1% RWR81SR110FR B12
Request a Quote Datasheet
Description
EGS-1-80 .11 1% RWR81SR110FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR110FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR110FRB12
Wirewound Resistors 3110-RWR81SR110FRB12
EGS-1-80 .11 1% RWR81SR110FR B12

EGS-1-80 .11 1% RWR81SR110FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR110FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR110FRB12-ND
Through Hole Resistors RWR81SR110FRB12-ND
110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1010562-RWR81SR110FRB12
Resistors - Through Hole Resistors 1010562-RWR81SR110FRB12
Win Source Part Number: 1010562-RWR81SR110FR B12 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR81S Features: Military, Moisture Resistant Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±650ppm/°C Failure Rate: R (0.01%) Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 110 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.085" Dia x 0.250" L (2.16mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RWR81SR110FRB12-MIL Base Product Number: RWR81 RoHS Status: RoHS non-compliant

Win Source Part Number: 1010562-RWR81SR110FRB12
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39007, RWR81S
Features: Military, Moisture Resistant
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±650ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 110 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.085" Dia x 0.250" L (2.16mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RWR81SR110FRB12-MIL
Base Product Number: RWR81
RoHS Status: RoHS non-compliant

Buy Now Datasheet
RES 0.11 OHM 1W 1% WW AXIAL - RWR81SR110FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 1W 1% WW AXIAL
RWR81SR110FRB12
RES 0.11 OHM 1W 1% WW AXIAL RWR81SR110FRB12
RES 0.11ohm 1W 1% WW AXIAL

RES 0.11ohm 1W 1% WW AXIAL

Supplier's Site
0.11 Ohm 1W Resistor - 53-RWR81SR110FRB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.11 Ohm 1W Resistor
53-RWR81SR110FRB12
0.11 Ohm 1W Resistor 53-RWR81SR110FRB12
Res Wirewound 0.11 Ohm 1% 1W ±650ppm/°C 0.01% Silicone AXL Bulk Product overview: RWR81SR110FRB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.11 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81SR110FRB12 can be used for catalog matching and distributor lookup.

Res Wirewound 0.11 Ohm 1% 1W ±650ppm/°C 0.01% Silicone AXL Bulk Product overview: RWR81SR110FRB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.11 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81SR110FRB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RWR81SR110FRB12 RWR81SR110FRB12-ND 1010562-RWR81SR110FRB12 RWR81SR110FRB12 53-RWR81SR110FRB12
Product Name Wirewound Resistors Through Hole Resistors Resistors - Through Hole Resistors RES 0.11 OHM 1W 1% WW AXIAL 0.11 Ohm 1W Resistor
Category / Application Industrial General Use
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details