EGS-1-80 90 1% RWR81S90R0FS S70
RES 90ohm 1W 1% WW AXIAL
90 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S90R0FSS70 | RWR81S90R0FSS70 | RWR81S90R0FSS70-ND |
| Product Name | Wirewound Resistors | RES 90 OHM 1W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 90 ohms | 90 ohms | 90 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 1 watts | 1 watts |