Vishay Intertechnology, Inc. RES 0.178 OHM 1W 1% WW AXIAL RWR81SR178FSS70

Description
RES 0.178ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.178ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.178 OHM 1W 1% WW AXIAL - RWR81SR178FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 1W 1% WW AXIAL
RWR81SR178FSS70
RES 0.178 OHM 1W 1% WW AXIAL RWR81SR178FSS70
RES 0.178ohm 1W 1% WW AXIAL

RES 0.178ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR178FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR178FSS70
Wirewound Resistors 3110-RWR81SR178FSS70
EGS-1-80 .178 1% RWR81SR178FS S70

EGS-1-80 .178 1% RWR81SR178FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR178FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR178FSS70-ND
Through Hole Resistors RWR81SR178FSS70-ND
178 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR178FSS70 3110-RWR81SR178FSS70 RWR81SR178FSS70-ND
Product Name RES 0.178 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A1R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details