Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9090FSS70

Description
EGS-1-80 909 1% RWR81S9090FS S70
Request a Quote Datasheet
Description
EGS-1-80 909 1% RWR81S9090FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9090FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9090FSS70
Wirewound Resistors 3110-RWR81S9090FSS70
EGS-1-80 909 1% RWR81S9090FS S70

EGS-1-80 909 1% RWR81S9090FS S70

Supplier's Site Datasheet
RES 909 OHM 1W 1% WW AXIAL - RWR81S9090FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1W 1% WW AXIAL
RWR81S9090FSS70
RES 909 OHM 1W 1% WW AXIAL RWR81S9090FSS70
RES 909ohm 1W 1% WW AXIAL

RES 909ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S9090FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9090FSS70-ND
Through Hole Resistors RWR81S9090FSS70-ND
909 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S9090FSS70 RWR81S9090FSS70 RWR81S9090FSS70-ND
Product Name Wirewound Resistors RES 909 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details