Vishay Intertechnology, Inc. RES 0.13 OHM 1W 1% WW AXIAL RWR81SR130FRS70

Description
RES 0.13ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.13ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.13 OHM 1W 1% WW AXIAL - RWR81SR130FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 1W 1% WW AXIAL
RWR81SR130FRS70
RES 0.13 OHM 1W 1% WW AXIAL RWR81SR130FRS70
RES 0.13ohm 1W 1% WW AXIAL

RES 0.13ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR130FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR130FRS70-ND
Through Hole Resistors RWR81SR130FRS70-ND
130 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR130FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR130FRS70
Wirewound Resistors 3110-RWR81SR130FRS70
EGS-1-80 .13 1% RWR81SR130FR S70

EGS-1-80 .13 1% RWR81SR130FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR130FRS70 RWR81SR130FRS70-ND 3110-RWR81SR130FRS70
Product Name RES 0.13 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details